4 Circuit IC Switch 1:1 45Ohm 14-SOIC
IC SWITCH SPST-NOX4 45OHM 14SOIC Product overview: PS4066ACSD from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS4066ACSD can be used for catalog matching and distributor lookup.
IC QUAD SPST ANALOG SW 14-SOIC
4 Circuit IC Switch 1:1 45Ohm 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS4066ACSD-ND | 747-PS4066ACSD | PS4066ACSD | PS4066ACSD |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 3 to 16 volts | |||
| Ron | 45 ohms | 0.5000 ohms | 0.5000 ohms | 45 ohms |
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz |