DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PS399CSEE

Description
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PS399CSEE-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PS399CSEE-ND
Analog Switches, Multiplexers, Demultiplexers PS399CSEE-ND
2 Circuit IC Switch 4:1 100Ohm 16-SOIC

2 Circuit IC Switch 4:1 100Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-PS399CSEE
100OHM Analog Switch and Multiplexer IC 747-PS399CSEE
IC SWITCH SP4T X 2 100OHM 16SOIC Product overview: PS399CSEE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS399CSEE can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 100OHM 16SOIC Product overview: PS399CSEE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS399CSEE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSEE - 062104-PS399CSEE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSEE
062104-PS399CSEE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSEE 062104-PS399CSEE
Manufacturer: Diodes Incorporated Win Source Part Number: 062104-PS399CSEE Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2.8pC Crosstalk: -92dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3.6pF, 31pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Diodes Incorporated
Win Source Part Number: 062104-PS399CSEE
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 2.8pC
Crosstalk: -92dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3.6pF, 31pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PS399CSEE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PS399CSEE
Analog Switches, Multiplexers, Demultiplexers PS399CSEE
2 Circuit IC Switch 4:1 100Ohm 16-SOIC

2 Circuit IC Switch 4:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSEE - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PS399CSEE
Interface - Analog Switches, Multiplexers, Demultiplexers PS399CSEE
IC MULTIPLEXER DUAL 4X1 16SOIC

IC MULTIPLEXER DUAL 4X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PS399CSEE-ND 747-PS399CSEE 062104-PS399CSEE PS399CSEE PS399CSEE
Product Name Analog Switches, Multiplexers, Demultiplexers 100OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSEE Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1 4x1
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Ron 100 ohms 6 ohms 100 ohms 6 ohms
tON 150 ns
tOFF 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904680 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details