2 Circuit IC Switch 4:1 100Ohm 16-SOIC
IC SWITCH SP4T X 2 100OHM 16SOIC Product overview: PS399CSE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS399CSE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1090088-PS399CSE
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 2.8pC
Crosstalk: -92dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3.6pF, 31pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 48
IC MULTIPLEXER DUAL 4X1 16SOIC
2 Circuit IC Switch 4:1 100Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS399CSE-ND | 747-PS399CSE | 1090088-PS399CSE | PS399CSE | PS399CSE |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS399CSE | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | 4x1 | |||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | |||
| Ron | 100 ohms | 6 ohms | 6 ohms | 100 ohms | |
| tON | 150 ns | ||||
| tOFF | 150 ns |