DIODES Incorporated 100OHM Analog Switch and Multiplexer IC PS398ESE

Description
IC MUX 8:1 100OHM 16SOIC Product overview: PS398ESE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS398ESE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX 8:1 100OHM 16SOIC Product overview: PS398ESE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS398ESE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-PS398ESE
100OHM Analog Switch and Multiplexer IC 747-PS398ESE
IC MUX 8:1 100OHM 16SOIC Product overview: PS398ESE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS398ESE can be used for catalog matching and distributor lookup.

IC MUX 8:1 100OHM 16SOIC Product overview: PS398ESE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS398ESE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS398ESE - 1090087-PS398ESE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS398ESE
1090087-PS398ESE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS398ESE 1090087-PS398ESE
Manufacturer: Diodes Incorporated Win Source Part Number: 1090087-PS398ESE Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2.8pC Crosstalk: -92dB @ 100kHz Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 15 V Dual Supply Voltage(V±): ±3 V to 8 V Max Switch Time (Ton,Toff): 150ns, 150ns Channel Capacitance(CS off, CD off): 3.6pF, 31pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 48

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090087-PS398ESE
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 2.8pC
Crosstalk: -92dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3.6pF, 31pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 48

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - PS398ESE-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PS398ESE-ND
Analog Switches, Multiplexers, Demultiplexers PS398ESE-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PS398ESE - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PS398ESE
Interface - Analog Switches, Multiplexers, Demultiplexers PS398ESE
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PS398ESE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PS398ESE
Analog Switches, Multiplexers, Demultiplexers PS398ESE
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-PS398ESE 1090087-PS398ESE PS398ESE-ND PS398ESE PS398ESE
Product Name 100OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS398ESE Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 6 ohms 100 ohms 6 ohms 100 ohms
Package Type Tube SOIC; 16-SOIC SOIC; "16-SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Configuration 8x1 8x1
Features Single-Supply
Unlock Full Specs
to access all available technical data