1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1090085-PS398CSE
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 2.8pC
Crosstalk: -92dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 15 V
Dual Supply Voltage(V±): ±3 V to 8 V
Max Switch Time (Ton,Toff): 150ns, 150ns
Channel Capacitance(CS off, CD off): 3.6pF, 31pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 48
IC MUX 8:1 100OHM 16SOIC Product overview: PS398CSE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS398CSE can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 8X1 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS398CSE-ND | 1090085-PS398CSE | 747-PS398CSE | PS398CSE | PS398CSE |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS398CSE | 100OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | 8x1 | |||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | |||
| Ron | 100 ohms | 6 ohms | 6 ohms | 100 ohms | |
| tON | 150 ns | ||||
| tOFF | 150 ns |