DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS398CSE

Description
IC MULTIPLEXER 8X1 16SOIC
Description
IC MULTIPLEXER 8X1 16SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS398CSE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS398CSE
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS398CSE
IC MULTIPLEXER 8X1 16SOIC

IC MULTIPLEXER 8X1 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number PS398CSE
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Triplexer - 5o411501240 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.2 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Passive MMIC 9GHz Diplexer/Reflectionless Filter - MDPX-00005PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details