DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PS393CSEE

Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PS393CSEE-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PS393CSEE-ND
Analog Switches, Multiplexers, Demultiplexers PS393CSEE-ND
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PS393CSEE - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PS393CSEE
Interface - Analog Switches, Multiplexers, Demultiplexers PS393CSEE
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PS393CSEE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PS393CSEE
Analog Switches, Multiplexers, Demultiplexers PS393CSEE
4 Circuit IC Switch 1:1 45Ohm 16-SOIC

4 Circuit IC Switch 1:1 45Ohm 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS393CSEE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS393CSEE
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS393CSEE
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PS393CSEE-ND PS393CSEE PS393CSEE PS393CSEE
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Ron 45 ohms 0.5000 ohms 45 ohms 45 ohms
Bandwidth 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 FET multiplexer/demultiplexer with charge pump - 74CB3Q3253PWJ - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1897074 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Band 1/3 Multiplexer - QM25032 - Qorvo
Specs
Bandwidth 60 MHz
Package Type SMT
Number of Pins 5
View Details