Manufacturer: Diodes Incorporated
Win Source Part Number: 792537-PS393CSE
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 4
Operating Supply Voltage: 3 V ~ 15 V
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 100MHz
Charge Injection: 3pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Part Status: Obsolete(EOL)
Family Name: PS393
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 45 Ohm
Dual Voltage Supply: ±3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum): 130ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): MAX393CSE+T; PS393CSEE; PS393CSEEX; PS393CSE; MAX393CSE; MAX393CSE+; MAX393CSE-T;
Introduction Date: April 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SW SPST-NO/NCX4 45OHM 16SOIC Product overview: PS393CSE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS393CSE can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16SOIC
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 792537-PS393CSE | PS393CSE-ND | 747-PS393CSE | PS393CSE | PS393CSE | PS393CSE |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS393CSE | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts | |||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| Configuration | 1:1 |