4 Circuit IC Switch 1:1 45Ohm 16-PDIP
IC SWITCH QUAD SPST 16DIP
IC SWITCH QUAD SPST 16DIP
4 Circuit IC Switch 1:1 45Ohm 16-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS392EPE-ND | PS392EPE | PS392EPE | PS392EPE |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | ||
| Ron | 45 ohms | 45 ohms | 0.5000 ohms | 45 ohms |
| Bandwidth | 100 MHz | 100 MHz | 100 MHz |