Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PS392CSEEX PS392CSEEX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086017-PS392CSEEX Mounting: SMD (SMT) Resistance: 175 Ω Number of Pins: 16 Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 650 mW Max Supply Voltage: 15 V Min Supply Voltage: 3 V Turn-On Delay Time: 400 ns Nominal Supply Current: 1 nA Max Supply Current: 1 mA Turn-Off Delay Time: 125 ns Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 3 V Supply Type: Dual, Single
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086017-PS392CSEEX Mounting: SMD (SMT) Resistance: 175 Ω Number of Pins: 16 Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 650 mW Max Supply Voltage: 15 V Min Supply Voltage: 3 V Turn-On Delay Time: 400 ns Nominal Supply Current: 1 nA Max Supply Current: 1 mA Turn-Off Delay Time: 125 ns Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 3 V Supply Type: Dual, Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PS392CSEEX - 1086017-PS392CSEEX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PS392CSEEX
1086017-PS392CSEEX
OEM Parts - OEM Parts (O - R) - PS392CSEEX 1086017-PS392CSEEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086017-PS392CSEEX Mounting: SMD (SMT) Resistance: 175 Ω Number of Pins: 16 Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Power Dissipation: 650 mW Max Supply Voltage: 15 V Min Supply Voltage: 3 V Turn-On Delay Time: 400 ns Nominal Supply Current: 1 nA Max Supply Current: 1 mA Turn-Off Delay Time: 125 ns Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 3 V Supply Type: Dual, Single

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086017-PS392CSEEX
Mounting: SMD (SMT)
Resistance: 175 Ω
Number of Pins: 16
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 650 mW
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 400 ns
Nominal Supply Current: 1 nA
Max Supply Current: 1 mA
Turn-Off Delay Time: 125 ns
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 3 V
Supply Type: Dual, Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086017-PS392CSEEX
Product Name OEM Parts - OEM Parts (O - R) - PS392CSEEX
Unlock Full Specs
to access all available technical data