Manufacturer: Diodes Incorporated
Win Source Part Number: 806511-PS392CSEE
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Charge Injection: 3pC
Crosstalk: -90dB at 1MHz
Channel-to-Channel Matching (ΔRon): 500mOhm
Voltage - Supply, Dual (V±): ±3V ~ 8V
Channel Capacitance (CS(off), CD(off)): 12pF, 12pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Single Supply Voltage (V+): 3V ~ 15V
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 45Ohm
Switch Time (Ton, Toff) (Maximum): 130ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Part Number Series: PS392
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH SPST-NOX4 45OHM 16SOIC Product overview: PS392CSEE from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 45OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS392CSEE can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 45Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 806511-PS392CSEE | PS392CSEE-ND | 747-PS392CSEE | PS392CSEE | PS392CSEE | PS392CSEE |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS392CSEE | Analog Switches, Multiplexers, Demultiplexers | 45OHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts | |||
| Bandwidth | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |