2 Circuit IC Switch 2:1 30Ohm 16-SOIC
IC SWITCH DUAL DPST 16SOIC
2 Circuit IC Switch 2:1 30Ohm 16-SOIC
IC SWITCH DUAL DPST 16SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS385ESE-ND | PS385ESE | PS385ESE | PS385ESE |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | ||
| Ron | 30 ohms | 30 ohms | 30 ohms | 0.2000 ohms |
| tON | 130 ns | 130 ns |