2 Circuit IC Switch 2:1 30Ohm 16-PDIP
2 Circuit IC Switch 2:1 30Ohm 16-PDIP
IC SWITCH DUAL SPDT 16DIP
IC SWITCH DUAL SPDT 16DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS383EPE-ND | PS383EPE | PS383EPE | PS383EPE |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts | ||
| Ron | 30 ohms | 30 ohms | 0.2000 ohms | 30 ohms |
| tON | 130 ns | 130 ns | ||
| tOFF | 75 ns | 75 ns |