DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PS323ESAEX

Description
2 Circuit IC Switch 1:1 35Ohm 8-SOIC
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 35Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PS323ESAEX-ND
Analog Switches, Multiplexers, Demultiplexers PS323ESAEX-ND
2 Circuit IC Switch 1:1 35Ohm 8-SOIC

2 Circuit IC Switch 1:1 35Ohm 8-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX - 026895-PS323ESAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX
026895-PS323ESAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX 026895-PS323ESAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026895-PS323ESAEX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 026895-PS323ESAEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.5 V to 16 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-PS323ESAEX
35OHM Analog Switch and Multiplexer IC 747-PS323ESAEX
IC SWITCH SPST-NOX2 35OHM 8SOIC Product overview: PS323ESAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS323ESAEX can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX2 35OHM 8SOIC Product overview: PS323ESAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS323ESAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PS323ESAEX
Analog Switches, Multiplexers, Demultiplexers PS323ESAEX
2 Circuit IC Switch 1:1 35Ohm 8-SOIC

2 Circuit IC Switch 1:1 35Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PS323ESAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PS323ESAEX
IC SWITCH DUAL SPST SOIC

IC SWITCH DUAL SPST SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PS323ESAEX-ND 026895-PS323ESAEX 747-PS323ESAEX PS323ESAEX PS323ESAEX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323ESAEX 35OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.5 to 16 volts 2.5 to 16 volts
Ron 35 ohms 0.8000 ohms 35 ohms 0.8000 ohms
tON 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT138SJ - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HCT153PW,118 - 1008627-74HCT153PW,118 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP
View Details
5 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details