DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CSA PS323CSA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 062103-PS323CSA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 062103-PS323CSA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CSA - 062103-PS323CSA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CSA
062103-PS323CSA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CSA 062103-PS323CSA
Manufacturer: Diodes Incorporated Win Source Part Number: 062103-PS323CSA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.5 V to 16 V Max Switch Time (Ton,Toff): 75ns, 50ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 062103-PS323CSA
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.5 V to 16 V
Max Switch Time (Ton,Toff): 75ns, 50ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-PS323CSA
Dual Analog Switch and Multiplexer IC 747-PS323CSA
IC SWITCH DUAL SPST 8SOIC Product overview: PS323CSA from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS323CSA can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST 8SOIC Product overview: PS323CSA from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS323CSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 062103-PS323CSA 747-PS323CSA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS323CSA Dual Analog Switch and Multiplexer IC
Normal Condition Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

135OHM Analog Switch and Multiplexer IC - 747-74HC4316PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 6 ohms
Bandwidth 160 MHz
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-54ACT139/QEA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1917006 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type So
Number of Pins 16
View Details