2 Circuit IC Switch 1:1 35Ohm 8-PDIP
2 Circuit IC Switch 1:1 35Ohm 8-PDIP
IC SWITCH DUAL SPST 8DIP
IC SWITCH DUAL SPST 8DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PS323CPA-ND | PS323CPA | PS323CPA | PS323CPA |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | ||
| Ron | 35 ohms | 35 ohms | 0.8000 ohms | 35 ohms |
| tON | 75 ns | 75 ns |