DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA PS321CPA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 281215-PS321CPA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-PDIP Dual Supply Voltage(V±): ±2.7 V to 8 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 281215-PS321CPA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-PDIP Dual Supply Voltage(V±): ±2.7 V to 8 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA - 281215-PS321CPA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA
281215-PS321CPA
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA 281215-PS321CPA
Manufacturer: Diodes Incorporated Win Source Part Number: 281215-PS321CPA Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 35 Ohm Case / Package: 8-PDIP Dual Supply Voltage(V±): ±2.7 V to 8 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 9pF, 9pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 281215-PS321CPA
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 8pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 8-PDIP
Dual Supply Voltage(V±): ±2.7 V to 8 V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 9pF, 9pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-PS321CPA
35OHM Analog Switch and Multiplexer IC 747-PS321CPA
IC SWITCH SPST-NC X 2 35OHM 8DIP Product overview: PS321CPA from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS321CPA can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NC X 2 35OHM 8DIP Product overview: PS321CPA from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS321CPA can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PS321CPA
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PS321CPA
IC SWITCH DUAL SPST 8DIP

IC SWITCH DUAL SPST 8DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - PS321CPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PS321CPA
Analog Switches, Multiplexers, Demultiplexers PS321CPA
2 Circuit IC Switch 1:1 35Ohm 8-PDIP

2 Circuit IC Switch 1:1 35Ohm 8-PDIP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PS321CPA
Interface - Analog Switches, Multiplexers, Demultiplexers PS321CPA
IC SWITCH DUAL SPST 8DIP

IC SWITCH DUAL SPST 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 281215-PS321CPA 747-PS321CPA PS321CPA PS321CPA PS321CPA
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS321CPA 35OHM Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 8-PDIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Ron 0.3000 ohms 35 ohms 35 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data