Manufacturer: Diodes Incorporated
Win Source Part Number: 792533-PS320ESA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 8pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Part Status: Obsolete(EOL)
Family Name: PS320
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 35 Ohm
Dual Voltage Supply: ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum): 150ns, 100ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): MAX320ESA-T ; MAX320ESA; MAX320ESA+T; MAX320ESA+;
Introduction Date: January 29, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 97
IC SWITCH SPST-NOX2 35OHM 8SOIC Product overview: PS320ESA from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS320ESA can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 35Ohm 8-SOIC
2 Circuit IC Switch 1:1 35Ohm 8-SOIC
IC SWITCH DUAL SPST 8SOIC
IC SWITCH DUAL SPST 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 792533-PS320ESA | 747-PS320ESA | PS320ESA-ND | PS320ESA | PS320ESA | PS320ESA |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS320ESA | 35OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Ron | 0.3000 ohms | 35 ohms | 35 ohms | 35 ohms | 0.3000 ohms | |
| Package Type | Tube | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Configuration | 1:1 |