DIODES Incorporated Analog Switches, Multiplexers, Demultiplexers PS320CUAEX

Description
2 Circuit IC Switch 1:1 35Ohm 8-MSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 1:1 35Ohm 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
PS320CUAEX-ND
Analog Switches, Multiplexers, Demultiplexers PS320CUAEX-ND
2 Circuit IC Switch 1:1 35Ohm 8-MSOP

2 Circuit IC Switch 1:1 35Ohm 8-MSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX - 792532-PS320CUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX
792532-PS320CUAEX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX 792532-PS320CUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 792532-PS320CUAEX Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Switch Circuit: SPST - NO Charge Injection: 8pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Part Status: Obsolete(EOL) Family Name: PS320 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP On-State Resistance (Maximum): 35 Ohm Dual Voltage Supply: ±2.7 V ~ 8 V Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): MAX320CUA; MAX320CUA-T; MAX320CUA+T; MAX320CUA+; Introduction Date: January 29, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 792532-PS320CUAEX
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Switch Circuit: SPST - NO
Charge Injection: 8pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Part Status: Obsolete(EOL)
Family Name: PS320
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
On-State Resistance (Maximum): 35 Ohm
Dual Voltage Supply: ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum): 150ns, 100ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): MAX320CUA; MAX320CUA-T; MAX320CUA+T; MAX320CUA+;
Introduction Date: January 29, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
35OHM Analog Switch and Multiplexer IC
747-PS320CUAEX
35OHM Analog Switch and Multiplexer IC 747-PS320CUAEX
IC SWITCH SPST-NOX2 35OHM 8MSOP Product overview: PS320CUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS320CUAEX can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX2 35OHM 8MSOP Product overview: PS320CUAEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PS320CUAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
PS320CUAEX
Interface - Analog Switches, Multiplexers, Demultiplexers PS320CUAEX
IC SWITCH DUAL SPST MSOP

IC SWITCH DUAL SPST MSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
PS320CUAEX
Analog Switches, Multiplexers, Demultiplexers PS320CUAEX
2 Circuit IC Switch 1:1 35Ohm 8-MSOP

2 Circuit IC Switch 1:1 35Ohm 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number PS320CUAEX-ND 792532-PS320CUAEX 747-PS320CUAEX PS320CUAEX PS320CUAEX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PS320CUAEX 35OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2.7 to 8 volts
Ron 35 ohms 0.3000 ohms 0.3000 ohms 35 ohms
tON 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 100370QC - Lingto Electronic Limited
Specs
Configuration 2 x 1:4
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details