Manufacturer: Diodes Incorporated
Win Source Part Number: 1239348-PR6001-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: R6, Axial
Diode Type: Standard
Current - Average Rectified (Io): 6A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: PR6001
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: R-6
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): PR6001; FR601; FR601-AP;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1239348-PR6001-T |
| Product Name | Electrical Parts - PR6001-T |