Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
DIODES INCORPORATED
PR1501-T -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
DIODES Incorporated
Discrete Semiconductor Products - Diodes - Rectifiers
PR1501-T
Description
DIODE GEN PURP 50V 1.5A DO15
Shenzhen Shengyu Electronics Technology Limited
Done
Datasheet
Description
DIODE GEN PURP 50V 1.5A DO15
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PR1501-T
Discrete Semiconductor Products - Diodes - Rectifiers
PR1501-T
DIODE GEN PURP 50V 1.5A DO15
DIODE GEN PURP 50V 1.5A DO15
Supplier's Site
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
PR1501-T
Rectifiers
PR1501-T
Rectifiers 1.5A 50V
Rectifiers 1.5A 50V
Buy Now
Datasheet
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Rectifiers
Product Number
PR1501-T
PR1501-T
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Rectifiers
Package
DO-15
DO-15; DO-15
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2222904P
Specs
Rectifier Configuration / Technology
Fast Recovery Rectifier
Package
DO-219AA
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Rectifier Diode
1N5550US
Specs
I
FSM
150 amps
I
F
5000 mA
t
rr
2000 ns
View Details
Nexperia B.V.
General purpose double switching diode
BAS31,235
Specs
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
V
F
750 to 0.7500 volts
View Details
4
suppliers
Sensata Technologies
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
M50100SB1000
Specs
Diode Type
Single Phase
V
F
1.2 volts
T
j
-40 to 125 C (-40 to 257 F)
View Details
4
suppliers