DIODES Incorporated Diodes, Rectifiers - Single - PR1005-T PR1005-T

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890155-PR1005-T Features: Diode Standard 600 V 1A Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: PR1005 Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890155-PR1005-T Features: Diode Standard 600 V 1A Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: PR1005 Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PR1005-T - 890155-PR1005-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PR1005-T
890155-PR1005-T
Diodes, Rectifiers - Single - PR1005-T 890155-PR1005-T
Manufacturer: Diodes Incorporated Win Source Part Number: 890155-PR1005-T Features: Diode Standard 600 V 1A Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: PR1005 Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 890155-PR1005-T
Features: Diode Standard 600 V 1A Through Hole DO-41
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: PR1005
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-PR1005-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-PR1005-T
600V 1A Diode and Rectifier 280-PR1005-T
DIODE GEN PURP 600V 1A DO41 Product overview: PR1005-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1005-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO41 Product overview: PR1005-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1005-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
PR1005-T
Rectifiers PR1005-T
Rectifiers 1.0A 600V

Rectifiers 1.0A 600V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PR1005-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PR1005-T
Discrete Semiconductor Products - Diodes - Rectifiers PR1005-T
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 890155-PR1005-T 280-PR1005-T PR1005-T PR1005-T
Product Name Diodes, Rectifiers - Single - PR1005-T 600V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 600 V 1A Through Hole DO-41
Package Tape & Reel (TR) DO-41; DO-41 DO-41
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data