DIODES Incorporated 400V 1A Diode and Rectifier PR1004G-T

Description
DIODE GEN PURP 400V 1A DO41 Product overview: PR1004G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1004G-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO41 Product overview: PR1004G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1004G-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-PR1004G-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-PR1004G-T
400V 1A Diode and Rectifier 280-PR1004G-T
DIODE GEN PURP 400V 1A DO41 Product overview: PR1004G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1004G-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO41 Product overview: PR1004G-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PR1004G-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PR1004G-T - 1239323-PR1004G-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PR1004G-T
1239323-PR1004G-T
Diodes, Rectifiers - Single - PR1004G-T 1239323-PR1004G-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1239323-PR1004G-T Packaging: Reel - TR Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Family Name: PR1004 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: DO-41 Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): 1N4936G; RL1O4FG; FR104G; Introduction Date: June 23, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1239323-PR1004G-T
Packaging: Reel - TR
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: PR1004
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): 1N4936G; RL1O4FG; FR104G;
Introduction Date: June 23, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
PR1004G-T
Rectifiers PR1004G-T
Rectifiers 1.0A 400V

Rectifiers 1.0A 400V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PR1004G-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PR1004G-T
Discrete Semiconductor Products - Diodes - Rectifiers PR1004G-T
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Step Recovery Diodes Rectifiers Rectifiers
Product Number 280-PR1004G-T 1239323-PR1004G-T PR1004G-T PR1004G-T
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - PR1004G-T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-41; DO-41
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Configuration Single
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data