Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084880-PI90LVB9638W
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Data Rate: 400 Mbps
Number of Elements: 2
Power Dissipation: 25 mW
Number of Drivers: 2
Number of Pins: 8
Propagation Delay: 2.9 ns
Number of Receivers: 2
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084880-PI90LVB9638W |
| Product Name | OEM Parts - OEM Parts (O - R) - PI90LVB9638W |