Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190764-PI90LV179UX
Packaging: Tape and Reel
Operating Supply Voltage: 3.3 V
Data Rate: 660 Mbps
Number of Elements: 1
Number of Drivers: 1
Number of Pins: 8
Propagation Delay: 3.1 ns
Number of Receivers: 1
Categories: Custom Parts
Case / Package: MSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190764-PI90LV179UX |
| Product Name | Custom Parts - Custom Parts (N - R) - PI90LV179UX |