Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084876-PI7C9X7954BF
Operating Supply Voltage: 3.3 V
Data Rate: 15 Mbps
Memory Size: 128 B
Interface: PCIe, UART
Number of Channels: 4
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): LPC1830FET256,551; LPC1850FET256,551; LPC1830FET180,551; LPC1820FBD144,551; LPC1830FBD144,551; LPC1810FBD144,551;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084876-PI7C9X7954BFDEX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI7C9X7954BFDEX |