The PI7C9X760 is an I2C-bus/SPI to UART bridge controller with 64-byte TX/RX FIFOs, supporting data rates up to 33 Mbps and IrDA SIR up to 1.152 Mbit/s. It features eight programmable GPIO pins, hardware and software flow control, automatic RS-485 direction control, and is compatible with the 16C450 UART register set. The device operates at 1.8V, 2.5V, or 3.3V with low standby current and supports industrial and commercial temperature ranges. It is available in a 24-contact TSSOP package and is fully RoHS compliant and lead-free. The PI7C9X760ACLE is a variant of this series, packaged in a 24-contact TSSOP (L), as confirmed by the ordering information.
IC I2C/SPI TO UART BRIDGE 62PC Product overview: PI7C9X760ACLE from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-PI7C9X760ACLE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-PI7C9X760ACLE |
| Product Name | Memory IC and Storage Component |
| Package Type | TSSOP; Tube |