DIODES Incorporated Connectors,Interconnects PI7C9X440SLBFDEX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Protocol: MII Function: Multiple, NonProgrammable Interface: UNI/O (Single Wire) Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Protocol: MII Function: Multiple, NonProgrammable Interface: UNI/O (Single Wire) Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Protocol: MII Function: Multiple, NonProgrammable Interface: UNI/O (Single Wire) Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Protocol: MII
Function: Multiple, NonProgrammable
Interface: UNI/O (Single Wire)
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details