PI7C9X440SL is a PCI Express to USB 2.0 host controller in a 128-pin LQFP package measuring 14mm x 14mm, designed for industrial temperature range operation from -40°C to 85°C. It is Pb-free and RoHS compliant, with tape and reel packaging.
IC PCI TO USB BRIDGE 128LQFP Product overview: PI7C9X440SLBFDEX from Diodes Incorporated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-PI7C9X440SLBFDEX
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-PI7C9X440SLBFDEX |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |