Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - PI7C8154NA PI7C8154NA

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032445-PI7C8154NA Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032445-PI7C8154NA Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PI7C8154NA - 1032445-PI7C8154NA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PI7C8154NA
1032445-PI7C8154NA
OEM Parts - OEM Parts (O - R) - PI7C8154NA 1032445-PI7C8154NA
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032445-PI7C8154NA Mounting: SMD (SMT) Categories: OEM Parts(O-R) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032445-PI7C8154NA
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1032445-PI7C8154NA
Product Name OEM Parts - OEM Parts (O - R) - PI7C8154NA
Unlock Full Specs
to access all available technical data