DIODES Incorporated Electronic Surplus - PI74VCX16244AEX PI74VCX16244AEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 725979-PI74VCX16244A EX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 74VCX16244 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 725979-PI74VCX16244A EX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 74VCX16244 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - PI74VCX16244AEX - 725979-PI74VCX16244AEX - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - PI74VCX16244AEX
725979-PI74VCX16244AEX
Electronic Surplus - PI74VCX16244AEX 725979-PI74VCX16244AEX
Manufacturer: Diodes Incorporated Win Source Part Number: 725979-PI74VCX16244A EX Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 74VCX16244 Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 725979-PI74VCX16244AEX
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 74VCX16244
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 725979-PI74VCX16244AEX
Product Name Electronic Surplus - PI74VCX16244AEX
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1897299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLT1028QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
80MA 4.5V Rf Amplifier - 860-BGA616 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Package Type Reel - TR
View Details