IC INVERTER 1CH 1-INP SOT23-5 Product overview: PI74STX1GU04TEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1GU04TEX can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-23-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 042139-PI74STX1GU04T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 16mA, 16mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-PI74STX1GU04TEX | PI74STX1GU04TEX-ND | 042139-PI74STX1GU04TEX | PI74STX1GU04TEX | PI74STX1GU04TEX | PI74STX1GU04TEX |
| Product Name | SOT23 Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - PI74STX1GU04TEX | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.4 ns | 3.4 ns | 3.4 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |