DIODES Incorporated Logic - Logic - Gates and Inverters - PI74STX1G86CX PI74STX1G86CX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209990-PI74STX1G86CX Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G86DCKRG4; 74LX1G86CTR; 74LVC1G86SE-7; PI74STX1G86CX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 209990-PI74STX1G86CX Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G86DCKRG4; 74LX1G86CTR; 74LVC1G86SE-7; PI74STX1G86CX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - PI74STX1G86CX - 209990-PI74STX1G86CX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - PI74STX1G86CX
209990-PI74STX1G86CX
Logic - Logic - Gates and Inverters - PI74STX1G86CX 209990-PI74STX1G86CX
Manufacturer: Diodes Incorporated Win Source Part Number: 209990-PI74STX1G86CX Packaging: Cut Reel Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G86DCKRG4; 74LX1G86CTR; 74LVC1G86SE-7; PI74STX1G86CX; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 209990-PI74STX1G86CX
Packaging: Cut Reel
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G86DCKRG4; 74LX1G86CTR; 74LVC1G86SE-7; PI74STX1G86CX;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
IC GATE XOR 1CH 2-INP SC-70-5 Product overview: PI74STX1G86CX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G86CX can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP SC-70-5 Product overview: PI74STX1G86CX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G86CX can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - PI74STX1G86CX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
PI74STX1G86CX
Gates and Inverters PI74STX1G86CX
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - PI74STX1G86CX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
PI74STX1G86CX
Gates and Inverters PI74STX1G86CX
XOR (Exclusive OR) IC 1 Channel SC-70-5

XOR (Exclusive OR) IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - PI74STX1G86CX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
PI74STX1G86CX
Logic - Gates and Inverters PI74STX1G86CX
IC GATE XOR 1CH 2-INP SC-70-5

IC GATE XOR 1CH 2-INP SC-70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 209990-PI74STX1G86CX 705-PI74STX1G86CX PI74STX1G86CX PI74STX1G86CX
Product Name Logic - Logic - Gates and Inverters - PI74STX1G86CX Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Inputs 2 2 2
Propagation Delay 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details