DIODES Incorporated Logic - Logic - Flip Flops - PI74STX1G79CX PI74STX1G79CX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088083-PI74STX1G79C X Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1088083-PI74STX1G79C X Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - PI74STX1G79CX
1088083-PI74STX1G79CX
Logic - Logic - Flip Flops - PI74STX1G79CX 1088083-PI74STX1G79CX
Manufacturer: Diodes Incorporated Win Source Part Number: 1088083-PI74STX1G79C X Packaging: Cut Reel Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1088083-PI74STX1G79CX
Packaging: Cut Reel
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - PI74STX1G79CX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
PI74STX1G79CX
Flip Flops PI74STX1G79CX
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - PI74STX1G79CX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
PI74STX1G79CX
Flip Flops PI74STX1G79CX
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Logic - Flip Flops - PI74STX1G79CX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
PI74STX1G79CX
Logic - Flip Flops PI74STX1G79CX
IC SINGLE D-TYPE FLIPFLOP SC70-5

IC SINGLE D-TYPE FLIPFLOP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - PI74STX1G79CX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
PI74STX1G79CX
Integrated Circuits (ICs) - Logic - Flip Flops PI74STX1G79CX
IC SINGLE D-TYPE FLIPFLOP SC70-5

IC SINGLE D-TYPE FLIPFLOP SC70-5

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1088083-PI74STX1G79CX PI74STX1G79CX PI74STX1G79CX PI74STX1G79CX
Product Name Logic - Logic - Flip Flops - PI74STX1G79CX Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Propagation Delay 3.2 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products