DIODES Incorporated Logic - Logic - Gates and Inverters - PI74STX1G32CX PI74STX1G32CX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 101307-PI74STX1G32CX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 101307-PI74STX1G32CX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - PI74STX1G32CX - 101307-PI74STX1G32CX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - PI74STX1G32CX
101307-PI74STX1G32CX
Logic - Logic - Gates and Inverters - PI74STX1G32CX 101307-PI74STX1G32CX
Manufacturer: Diodes Incorporated Win Source Part Number: 101307-PI74STX1G32CX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 101307-PI74STX1G32CX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Imaging, Video & Vision, Consumer Electronics, Embedded Design & Development, Wireless, Motor Drive & Control, Communications & Networking, Portable Devices, Computers & Computer Peripherals, Power Management

Buy Now Datasheet
Gates and Inverters - PI74STX1G32CXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
PI74STX1G32CXTR-ND
Gates and Inverters PI74STX1G32CXTR-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
IC GATE OR 1CH 2-INP SC70-5 Product overview: PI74STX1G32CX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G32CX can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP SC70-5 Product overview: PI74STX1G32CX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G32CX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - PI74STX1G32CX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
PI74STX1G32CX
Gates and Inverters PI74STX1G32CX
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - PI74STX1G32CX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
PI74STX1G32CX
Integrated Circuits (ICs) - Logic - Gates and Inverters PI74STX1G32CX
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - PI74STX1G32CX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
PI74STX1G32CX
Logic - Gates and Inverters PI74STX1G32CX
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 101307-PI74STX1G32CX PI74STX1G32CXTR-ND 705-PI74STX1G32CX PI74STX1G32CX PI74STX1G32CX PI74STX1G32CX
Product Name Logic - Logic - Gates and Inverters - PI74STX1G32CX Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR OR; OR Gate OR NOT; OR
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.5 ns 3.5 ns 3.5 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details