Manufacturer: Diodes Incorporated
Win Source Part Number: 125222-PI74STX1G126C
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
IC BUF NON-INVERT 5.5V SC70-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 125222-PI74STX1G126CEX | PI74STX1G126CEXTR-ND | PI74STX1G126CEX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74STX1G126CEX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |