Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084867-PI74STX1G08T
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 5
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 2 µA
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Logic Function: AND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084867-PI74STX1G08TX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74STX1G08TX |