Pericom Semiconductor Corp. Logic IC PI74STX1G02CEX

Description
Product overview: PI74STX1G02CEX from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G02CEX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: PI74STX1G02CEX from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G02CEX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: PI74STX1G02CEX from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G02CEX can be used for catalog matching and distributor lookup.

Product overview: PI74STX1G02CEX from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74STX1G02CEX can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - PI74STX1G02CEX - 1084866-PI74STX1G02CEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - PI74STX1G02CEX
1084866-PI74STX1G02CEX
Logic - Logic - Gates and Inverters - PI74STX1G02CEX 1084866-PI74STX1G02CEX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084866-PI74STX1G02C EX Packaging: Tape & Reel Mounting: SMD (SMT) Number of Elements: 1 Number of Pins: 70 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 2 µA Propagation Delay: 4.5 ns Categories: Logic - Gates and Inverters Case / Package: SC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Logic Function: NOR Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084866-PI74STX1G02CEX
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 70
Number of Gates: 1
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 2 µA
Propagation Delay: 4.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Logic Function: NOR
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-PI74STX1G02CEX 1084866-PI74STX1G02CEX
Product Name Logic IC Logic - Logic - Gates and Inverters - PI74STX1G02CEX
Gate Type NOR NOT
Supply Voltage 5.5 V
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS08LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 7989051P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details