DIODES Incorporated Logic - Logic - Gates and Inverters - PI74ST1G32TEX PI74ST1G32TEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061631-PI74ST1G32TEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061631-PI74ST1G32TEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - PI74ST1G32TEX - 061631-PI74ST1G32TEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - PI74ST1G32TEX
061631-PI74ST1G32TEX
Logic - Logic - Gates and Inverters - PI74ST1G32TEX 061631-PI74ST1G32TEX
Manufacturer: Diodes Incorporated Win Source Part Number: 061631-PI74ST1G32TEX Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061631-PI74ST1G32TEX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SOT23 Logic IC - 705-PI74ST1G32TEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Logic IC
705-PI74ST1G32TEX
SOT23 Logic IC 705-PI74ST1G32TEX
IC GATE OR 1CH 2-INP SOT23-5 Product overview: PI74ST1G32TEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74ST1G32TEX can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP SOT23-5 Product overview: PI74ST1G32TEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74ST1G32TEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - PI74ST1G32TEX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
PI74ST1G32TEX-ND
Gates and Inverters PI74ST1G32TEX-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - PI74ST1G32TEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
PI74ST1G32TEX
Integrated Circuits (ICs) - Logic - Gates and Inverters PI74ST1G32TEX
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - PI74ST1G32TEX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
PI74ST1G32TEX
Logic - Gates and Inverters PI74ST1G32TEX
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - PI74ST1G32TEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
PI74ST1G32TEX
Gates and Inverters PI74ST1G32TEX
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 061631-PI74ST1G32TEX 705-PI74ST1G32TEX PI74ST1G32TEX-ND PI74ST1G32TEX PI74ST1G32TEX PI74ST1G32TEX
Product Name Logic - Logic - Gates and Inverters - PI74ST1G32TEX SOT23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; OR; OR Gate OR OR OR NOT; OR OR; OR Gate
Supply Voltage 1.8 V ~ 3.6 V 1.8V ~ 3.6V 1.8V ~ 3.6V 3.6V 3.6V; 1.8V ~ 3.6V
Inputs 2 2 2 2
Propagation Delay 3.8 ns 3.8 ns 3.8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 1BIT Logic IC - 706-74AHCT74PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details