IC GATE AND 1CH 2-INP SOT23-5 Product overview: PI74ST1G08TEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74ST1G08TEX can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-23-5
Win Source Part Number: 1084865-PI74ST1G08TE
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ST
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 2 µA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 74ST1G08
Product Status: Obsolete
IC GATE AND 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
AND Gate IC 1 Channel SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-PI74ST1G08TEX | PI74ST1G08TEX-ND | 1084865-PI74ST1G08TEX | PI74ST1G08TEX | PI74ST1G08TEX | PI74ST1G08TEX |
| Product Name | SOT23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 1.8V ~ 3.6V | 1.8V ~ 3.6V | 1.8V ~ 3.6V | 3.6V | 3.6V; 1.8V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.8 ns | 3.8 ns | 3.8 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |