IC GATE AND 1CH 2-INP SC70-5 Product overview: PI74ST1G08CEX from Diodes Incorporated is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-PI74ST1G08CEX can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SC-70-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 1088079-PI74ST1G08CE
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC GATE AND 1CH 2-INP SC70-5
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-PI74ST1G08CEX | PI74ST1G08CEX-ND | 1088079-PI74ST1G08CEX | PI74ST1G08CEX | PI74ST1G08CEX | PI74ST1G08CEX |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - PI74ST1G08CEX | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 1.8V ~ 3.6V | 1.8V ~ 3.6V | 1.8 V ~ 3.6 V | 3.6V | 3.6V; 1.8V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.8 ns | 3.8 ns | 3.8 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |