DIODES Incorporated Logic - Logic - Specialty Logic - PI74SSTVF16859AE PI74SSTVF16859AE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791852-PI74SSTVF1685 9AE Series: 74SSTVF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: PI74SSTVF16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 74SSTVN16859PAG; 74SSTVN16859PA; 74SSTVN16859PA8; SSTVA16859BGLFT; Introduction Date: April 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791852-PI74SSTVF1685 9AE Series: 74SSTVF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: PI74SSTVF16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 74SSTVN16859PAG; 74SSTVN16859PA; 74SSTVN16859PA8; SSTVA16859BGLFT; Introduction Date: April 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - PI74SSTVF16859AE - 791852-PI74SSTVF16859AE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - PI74SSTVF16859AE
791852-PI74SSTVF16859AE
Logic - Logic - Specialty Logic - PI74SSTVF16859AE 791852-PI74SSTVF16859AE
Manufacturer: Diodes Incorporated Win Source Part Number: 791852-PI74SSTVF1685 9AE Series: 74SSTVF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: PI74SSTVF16859 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 74SSTVN16859PAG; 74SSTVN16859PA; 74SSTVN16859PA8; SSTVA16859BGLFT; Introduction Date: April 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791852-PI74SSTVF16859AE
Series: 74SSTVF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Part Status: Obsolete(EOL)
Resolution: 13, 26
Family Name: PI74SSTVF16859
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): 74SSTVN16859PAG; 74SSTVN16859PA; 74SSTVN16859PA8; SSTVA16859BGLFT;
Introduction Date: April 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 791852-PI74SSTVF16859AE
Product Name Logic - Logic - Specialty Logic - PI74SSTVF16859AE
Package Type SSOP; Other; 64-TFSOP (0.240", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Power Management IC - 746-BTN9990LVAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
IOUT 15 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers