Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996820-PI74SSTVF1685
Packaging: Tape and Reel
Mounting: SMD (SMT)
Frequency: 210 MHz
Polarity: Non-Inverting
Number of Inputs: 14
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Number of Bits: 14
Number of Pins: 48
High Level Output Current: -16 mA
Number of Outputs: 14
Low Level Output Current: 16 mA
Propagation Delay: 2.2 ns
Categories: OEM Parts(O-R)
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Logic Function: Buffer
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 996820-PI74SSTVF16857AX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74SSTVF16857AX |