The PI74SSTVF16857A is a 14-bit registered buffer designed for low-voltage operation, specifically supporting 2.5V for PC1600 to PC2700 and 2.6V for PC3200 applications. It complies with SSTL_2 Class I output specifications and is suitable for DDR memory systems. The device features a flow-through architecture, allowing for efficient data flow from input (D) to output (Q) controlled by differential clock signals (CLK and CLK) and an active-low reset (RESET) input. The RESET function is asynchronous and ensures that all registers are reset to a low state during power-up. The product is characterized for operation within a temperature range of 0° to 70°C and is available in lead-free packaging options, including 48-pin TSSOP and TVSOP configurations.
IC REG BUFFER 14BIT 48TSSOP
Registered Buffer with SSTL_2 Compatible I/O for DDR IC 48-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | PI74SSTVF16857AAE | PI74SSTVF16857AAE |
| Product Name | Logic - Specialty Logic | Specialty Logic |