Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084864-PI74SSTV3285
Packaging: Tape and Reel
Frequency: 200 MHz
Polarity: Non-Inverting
Number of Inputs: 24
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Number of Bits: 24
Number of Pins: 114
High Level Output Current: -20 mA
Number of Outputs: 48
Low Level Output Current: 20 mA
Propagation Delay: 5 ns
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Logic Function: Buffer
Clock Edge Trigger Type: Positive Edge
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1084864-PI74SSTV32852NBX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI74SSTV32852NBX |