DIODES Incorporated Latches PI74LPT573AQ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74LPT573AQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - PI74LPT573AQ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74LPT573AQ
Logic - Latches PI74LPT573AQ
IC OCT TRANSPARENT LATCH 20QSOP

IC OCT TRANSPARENT LATCH 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number PI74LPT573AQ PI74LPT573AQ
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SSOP (0.154\", 3.90mm Width); SOP; SSOP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT16373A 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ABT16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
6 suppliers
Latches - 1727-5999-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX16373GX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223802M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details