Manufacturer: Diodes Incorporated
Win Source Part Number: 791849-PI74LPT244AQ
Series: 74LPT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: PI74LPT244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): CD74LPT244AQM; 74LVCH2244AQ9; 74LVCH244AQ; 74LVCH244AQ8;
Introduction Date: November 08, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-QSOP
IC BUF NON-INVERT 3.6V 20QSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 791849-PI74LPT244AQ | PI74LPT244AQ-ND | PI74LPT244AQ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT244AQ | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |