DIODES Incorporated Latches PI74LPT16373AV

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - PI74LPT16373AV-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - PI74LPT16373AV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Logic - Latches - PI74LPT16373AV - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
PI74LPT16373AV
Logic - Latches PI74LPT16373AV
IC 16-BIT TRANS LATCH 48 SSOP

IC 16-BIT TRANS LATCH 48 SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - PI74LPT16373AV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
PI74LPT16373AV
Integrated Circuits (ICs) - Logic - Latches PI74LPT16373AV
IC 16-BIT TRANS LATCH 48 SSOP

IC 16-BIT TRANS LATCH 48 SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number PI74LPT16373AV-ND PI74LPT16373AV PI74LPT16373AV PI74LPT16373AV
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 1727-3274-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74LCX841MTC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - IDT74ALVCHR16260APF - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers