Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182735-PI74LPT16245
Packaging: Tape and Reel
Polarity: Non-Inverting
Operating Supply Voltage: 3.3 V
Number of Elements: 2
Number of Channels: 16
Number of Pins: 48
Quiescent Current: 100 nA
Propagation Delay: 6.2 ns
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Logic Function: Transceiver
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182735-PI74LPT16245AAX |
| Product Name | Custom Parts - Custom Parts (N - R) - PI74LPT16245AAX |