DIODES Incorporated Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16245AA PI74LPT16245AA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 139621-PI74LPT16245A A Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 139621-PI74LPT16245A A Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16245AA - 139621-PI74LPT16245AA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16245AA
139621-PI74LPT16245AA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16245AA 139621-PI74LPT16245AA
Manufacturer: Diodes Incorporated Win Source Part Number: 139621-PI74LPT16245A A Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 139621-PI74LPT16245AA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - PI74LPT16245AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
PI74LPT16245AA
Buffers, Drivers, Receivers, Transceivers PI74LPT16245AA
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 139621-PI74LPT16245AA PI74LPT16245AA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - PI74LPT16245AA Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details